50.1V Clamp 6A Ipp Tvs Diode Through Hole SOD-57
50.1V Clamp 6A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 36 Volt 600W 6%
TVS DIODE 30VWM 50.1VC SOD57
ZENER DIODE, 36V, 1.3W, SOD-57; Zener Voltage Nom:36V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT03C36-CT-ND | BZT03C36-TR | BZT03C36-TR | 05M3990 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 36V, 1.3W, Sod-57; Zener Voltage Nom Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |
| Package | SOD-57 | SOD-57 | SOD-57 | |
| Life Cycle Stage | Active | |||
| VZ | 36 volts | |||
| ZZT | 40 ohms |