50.1V Clamp 6A Ipp Tvs Diode Through Hole SOD-57
50.1V Clamp 6A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 36 Volt 600W 6%
TVS DIODE 30VWM 50.1VC SOD57
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C36-TAPGITB-ND | BZT03C36-TAP | BZT03C36-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | |
| Life Cycle Stage | Active |