Vishay Precision Group Single Zener Diodes BZT03C33-TR

Description
46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT03C33GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C33GITR-ND
Single Zener Diodes BZT03C33GITR-ND
46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57

46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C33GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C33GICT-ND
Single Zener Diodes BZT03C33GICT-ND
46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57

46.2V Clamp 6.5A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
33V 3.25W Zener Diode - 287-BZT03C33-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 3.25W Zener Diode
287-BZT03C33-TR
33V 3.25W Zener Diode 287-BZT03C33-TR
DIODE, ZENER, 33V, 3.25W Product overview: BZT03C33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C33-TR can be used for catalog matching and distributor lookup.

DIODE, ZENER, 33V, 3.25W Product overview: BZT03C33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C33-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1194970-BZT03C33-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1194970-BZT03C33-TR
Circuit Protection - TVS - Diodes 1194970-BZT03C33-TR
Win Source Part Number: 1194970-BZT03C33-TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 27V Voltage - Breakdown (Min): 31V Voltage - Clamping (Max) @ Ipp: 46.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.5A Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 Alternative Parts (Cross-Reference): BZT03C33TR; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT03C33GICT,BZT03C3 3-TR-ND,BZT03C33GITR Base Product Number: BZT03C33

Win Source Part Number: 1194970-BZT03C33-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 27V
Voltage - Breakdown (Min): 31V
Voltage - Clamping (Max) @ Ipp: 46.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.5A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Alternative Parts (Cross-Reference): BZT03C33TR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C33GICT,BZT03C33-TR-ND,BZT03C33GITR
Base Product Number: BZT03C33

Buy Now Datasheet
Zener Diodes - 1808576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808576P
Zener Diodes 1808576P
Zener Diode surge curr. Specif., 1.3W, 5

Zener Diode surge curr. Specif., 1.3W, 5

Supplier's Site
Zener Diodes - 1808225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808225
Zener Diodes 1808225
Zener Diode surge curr. Specif., 1.3W, 5

Zener Diode surge curr. Specif., 1.3W, 5

Supplier's Site
Zener Diodes - 1808576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808576
Zener Diodes 1808576
Zener Diode surge curr. Specif., 1.3W, 5

Zener Diode surge curr. Specif., 1.3W, 5

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT03C33-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C33-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C33-TR
TVS DIODE 27VWM 46.2VC SOD57

TVS DIODE 27VWM 46.2VC SOD57

Supplier's Site
Diode, Zener, 33V, 3.25W, Sod-57; Zener Voltage Nom Vishay - 05M3989 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 3.25W, Sod-57; Zener Voltage Nom Vishay
05M3989
Diode, Zener, 33V, 3.25W, Sod-57; Zener Voltage Nom Vishay 05M3989
DIODE, ZENER, 33V, 3.25W, SOD-57; Zener Voltage Nom:33V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 3.25W, SOD-57; Zener Voltage Nom:33V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C33-TR
Zener Diodes BZT03C33-TR
Zener Diodes 33 Volt 600W 6%

Zener Diodes 33 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT03C33GITR-ND 287-BZT03C33-TR 1194970-BZT03C33-TR 1808576P BZT03C33-TR 05M3989 BZT03C33-TR
Product Name Single Zener Diodes 33V 3.25W Zener Diode Circuit Protection - TVS - Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 33V, 3.25W, Sod-57; Zener Voltage Nom Vishay Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Tape and Reel SOD-57, Axial SOD-57 SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS RoHS RoHS
VZ 33 volts 33 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data