DIODE, ZENER, 30V, 3.25W Product overview: BZT03C30-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C30-TR can be used for catalog matching and distributor lookup.
42.2V Clamp 7.1A Ipp Tvs Diode Through Hole SOD-57
42.2V Clamp 7.1A Ipp Tvs Diode Through Hole SOD-57
Win Source Part Number: 1024440-BZT03C30-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 28V
Voltage - Clamping (Max) @ Ipp: 42.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.1A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C30-TR-ND,BZT03
Base Product Number: BZT03C30
TVS DIODE 24VWM 42.2VC SOD57
ZENER DIODE, 3.25W, 30V, SOD-57; Zener Voltage Nom:30V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT03C30-TR | 112-BZT03C30-TRCT-ND | 1024440-BZT03C30-TR | BZT03C30-TR | 67K3247 |
| Product Name | 30V 3.25W Zener Diode | Single Zener Diodes | Circuit Protection - TVS - Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.25W, 30V, Sod-57; Zener Voltage Nom Vishay |
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 30 volts | 30 volts | |||
| ZZT | 15 ohms | 15 ohms | |||
| PD | 3250 milliwatts | 3250 milliwatts |