380V Clamp 800mA Ipp Tvs Diode Through Hole SOD-57
380V Clamp 800mA Ipp Tvs Diode Through Hole SOD-57
Win Source Part Number: 992124-BZT03C270-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Voltage - Breakdown (Min): 251V
Voltage - Clamping (Max) @ Ipp: 380V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 800mA
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C270-TR-ND,BZT0
Base Product Number: BZT03C270
DIODE, ZENER, 270V, 3.25W Product overview: BZT03C270-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 270V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 270V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C270-TR can be used for catalog matching and distributor lookup.
Diode; Zener Voltage Nom:270V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Zener Diodes 270 Volt 600W 6%
TVS DIODE 220VWM 380VC SOD57
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C270-TRGITR-ND | 992124-BZT03C270-TR | 287-BZT03C270-TR | 05M3988 | BZT03C270-TR | BZT03C270-TR |
| Product Name | Single Zener Diodes | Circuit Protection - TVS - Diodes | 270V 3.25W Zener Diode | Diode; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | ||
| Package | SOD-57, Axial | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | |
| Peak Pulse Power | 600 watts | |||||
| VC | 380 volts | |||||
| VBR | 251 volts |