Vishay Precision Group Single Zener Diodes BZT03C27-TR

Description
38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT03C27-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C27-TR-ND
Single Zener Diodes 112-BZT03C27-TR-ND
38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57

38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C27-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C27-CT-ND
Single Zener Diodes 112-BZT03C27-CT-ND
38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57

38.1V Clamp 7.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT03C27-TR
Zener Diodes BZT03C27-TR
Zener Diodes 27 Volt 600W 6%

Zener Diodes 27 Volt 600W 6%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C27-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C27-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C27-TR
TVS DIODE 22VWM 38.1VC SOD57

TVS DIODE 22VWM 38.1VC SOD57

Supplier's Site
Diode; Zener Voltage Nom Vishay - 05M3987 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Zener Voltage Nom Vishay
05M3987
Diode; Zener Voltage Nom Vishay 05M3987
Diode; Zener Voltage Nom:27V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Diode; Zener Voltage Nom:27V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT03C27-TR-ND BZT03C27-TR BZT03C27-TR 05M3987
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package SOD-57 SOD-57 SOD-57
Life Cycle Stage Active
VZ 27 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data