336V Clamp 900mA Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 200VWM 336VC SOD57
Zener Diodes 240 Volt 600W 6%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C240-TR-ND | BZT03C240-TR | BZT03C240-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-57 | SOD-57 |