336V Clamp 900mA Ipp Tvs Diode Through Hole SOD-57
DIODE ZENER 240V 1.3W SOD57
TVS DIODE 200VWM 336VC SOD57
TVS DIODE 200VWM 336VC SOD57
Zener Diodes 240 Volt 600W 6%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 112-BZT03C240-TAPTB-ND | BZT03C240-TAP | BZT03C240-TAP | BZT03C240-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-57 | SOD-57, Axial | SOD-57 |