Vishay Precision Group Single Zener Diodes BZT03C24-TR

Description
33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT03C24-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C24-TRGITR-ND
Single Zener Diodes BZT03C24-TRGITR-ND
33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57

33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C24-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C24-TRGICT-ND
Single Zener Diodes BZT03C24-TRGICT-ND
33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57

33.8V Clamp 8.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
24V 3.25W Zener Diode - 287-BZT03C24-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 3.25W Zener Diode
287-BZT03C24-TR
24V 3.25W Zener Diode 287-BZT03C24-TR
DIODE, ZENER, 24V, 3.25W Product overview: BZT03C24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C24-TR can be used for catalog matching and distributor lookup.

DIODE, ZENER, 24V, 3.25W Product overview: BZT03C24-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 3.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 3.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C24-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 961647-BZT03C24-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
961647-BZT03C24-TR
Circuit Protection - TVS - Diodes 961647-BZT03C24-TR
Win Source Part Number: 961647-BZT03C24-TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.8V Voltage - Clamping (Max) @ Ipp: 33.8V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.9A Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 Alternative Parts (Cross-Reference): BZT03C30-TR; BZT03C18-TR; BZT03C27-TR; 1N4749A; 1N4749ATR; BZX85C24BZT03C24TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT03C24-TRGICT,BZT0 3C24-TRGITR,BZT03C24 -TR-ND Base Product Number: BZT03C24

Win Source Part Number: 961647-BZT03C24-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 33.8V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.9A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Alternative Parts (Cross-Reference): BZT03C30-TR; BZT03C18-TR; BZT03C27-TR; 1N4749A; 1N4749ATR; BZX85C24BZT03C24TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C24-TRGICT,BZT03C24-TRGITR,BZT03C24-TR-ND
Base Product Number: BZT03C24

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C24-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C24-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C24-TR
TVS DIODE 20VWM 33.8VC SOD57

TVS DIODE 20VWM 33.8VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C24-TR
Zener Diodes BZT03C24-TR
Zener Diodes 24 Volt 600W 6%

Zener Diodes 24 Volt 600W 6%

Buy Now Datasheet
Zener Diode, 24V, 1.3W, Sod-57; Zener Voltage Nom Vishay - 05M3986 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1.3W, Sod-57; Zener Voltage Nom Vishay
05M3986
Zener Diode, 24V, 1.3W, Sod-57; Zener Voltage Nom Vishay 05M3986
ZENER DIODE, 24V, 1.3W, SOD-57; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 24V, 1.3W, SOD-57; Zener Voltage Nom:24V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes
Product Number BZT03C24-TRGITR-ND 287-BZT03C24-TR 961647-BZT03C24-TR BZT03C24-TR BZT03C24-TR 05M3986
Product Name Single Zener Diodes 24V 3.25W Zener Diode Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 24V, 1.3W, Sod-57; Zener Voltage Nom Vishay
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
Package Tape and Reel SOD-57, Axial SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data