The Zener Diode, part number 05M3984, features a nominal Zener voltage of 22V and a power dissipation rating of 1.3W. It is housed in a SOD-57 package, which is hermetically sealed and designed for medium power voltage regulation and transient suppression applications. The diode operates effectively within a temperature range of -65°C to +175°C and has a maximum junction temperature of 175°C. It supports a test current range of 2 to 100 mA and has a maximum reverse leakage current of 1.5 mA at the nominal Zener voltage. The diode is compliant with RoHS standards, making it suitable for environmentally conscious designs. Its robust construction and specifications make it a reliable choice for engineers looking for a Zener diode in their projects.
31V Clamp 9.7A Ipp Tvs Diode Through Hole SOD-57
DIODE ZENER 22V 1.3W SOD57
ZENER DIODE, 22V, 1.3W, SOD-57; Zener Voltage Nom:22V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
Zener Diodes 22 Volt 600W 6%
TVS DIODE 18VWM 31VC SOD57
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT03C22-TR-ND | 05M3984 | BZT03C22-TR | BZT03C22-TR |
| Product Name | Single Zener Diodes | Zener Diode, 22V, 1.3W, Sod-57; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | SOD-57 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 1300 milliwatts |