Vishay Precision Group Single Zener Diodes BZT03C18-TR

Description
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT03C18-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C18-TRGITR-ND
Single Zener Diodes BZT03C18-TRGITR-ND
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57

25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C18-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C18-TRGICT-ND
Single Zener Diodes BZT03C18-TRGICT-ND
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57

25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C18-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C18-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C18-TR
TVS DIODE 15VWM 25.6VC SOD57

TVS DIODE 15VWM 25.6VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C18-TR
Zener Diodes BZT03C18-TR
Zener Diodes 18 Volt 600W 6%

Zener Diodes 18 Volt 600W 6%

Buy Now Datasheet
Zener Diode, 3.25W, 18V, Sod-57; Zener Voltage Nom Vishay - 66K6786 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.25W, 18V, Sod-57; Zener Voltage Nom Vishay
66K6786
Zener Diode, 3.25W, 18V, Sod-57; Zener Voltage Nom Vishay 66K6786
ZENER DIODE, 3.25W, 18V, SOD-57; Zener Voltage Nom:18V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3.25W, 18V, SOD-57; Zener Voltage Nom:18V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT03C18-TRGITR-ND BZT03C18-TR BZT03C18-TR 66K6786
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3.25W, 18V, Sod-57; Zener Voltage Nom Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package SOD-57 SOD-57 SOD-57
VZ 18 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C20X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7513159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details