Zener Diode, 18V V(Z), 6.7%, 1.3W, Product overview: BZT03C18-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C18-TAP can be used for catalog matching and distributor lookup.
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57
25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 913891-BZT03C18-TAP
Features: 25.6V Clamp 11.7A Ipp Tvs Diode Through Hole SOD-57
Package: Cut Tape (CT), Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C18
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZT03C18-TAP-ND, BZT03C18-TAPGICT, BZT03C18-TAPGITB
Zener Diodes 18 Volt 600W 6%
TVS DIODE 15VWM 25.6VC SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT03C18-TAP | BZT03C18-TAPGITB-ND | 913891-BZT03C18-TAP | BZT03C18-TAP | BZT03C18-TAP |
| Product Name | 18V 1.3W Zener Diode | Single Zener Diodes | TVS - TVS - Diodes - BZT03C18-TAP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | |||
| ZZT | 15 ohms | 15 ohms |