22.9V Clamp 13.1A Ipp Tvs Diode Through Hole SOD-57
22.9V Clamp 13.1A Ipp Tvs Diode Through Hole SOD-57
ZENER DIODE, 3.25W, 16V, SOD-57; Zener Voltage Nom:16V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
TVS DIODE 13VWM 22.9VC SOD57
Zener Diodes 16 Volt 600W 6%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C16-TRGITR-ND | 93K5934 | BZT03C16-TR | BZT03C16-TR |
| Product Name | Single Zener Diodes | Zener Diode, 3.25W, 16V, Sod-57; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | SOD-57 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 3250 milliwatts |