Zener Voltage Nom:16V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 29AC2903 |
| Product Name | Zener Voltage Nom Vishay |
| Package | SOD-57 |