Vishay Intertechnology, Inc. END - OF - LIFE - BZT03C150 BZT03C150

Description
Manufacturer: Vishay Win Source Part Number: 1157195-BZT03C150 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157195-BZT03C150 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZT03C150 - 1157195-BZT03C150 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZT03C150
1157195-BZT03C150
END - OF - LIFE - BZT03C150 1157195-BZT03C150
Manufacturer: Vishay Win Source Part Number: 1157195-BZT03C150 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157195-BZT03C150
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157195-BZT03C150
Product Name END - OF - LIFE - BZT03C150
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details