Vishay Precision Group TVS - TVS - Diodes - BZT03C15-TAP BZT03C15-TAP

Description
Manufacturer: Vishay Win Source Part Number: 913890-BZT03C15-TAP Features: 20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57 Package: Cut Tape (CT), Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C15 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BZT03C15-TAPGICT, BZT03C15-TAP-ND, BZT03C15-TAPGITB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913890-BZT03C15-TAP Features: 20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57 Package: Cut Tape (CT), Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C15 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BZT03C15-TAPGICT, BZT03C15-TAP-ND, BZT03C15-TAPGITB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZT03C15-TAP - 913890-BZT03C15-TAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZT03C15-TAP
913890-BZT03C15-TAP
TVS - TVS - Diodes - BZT03C15-TAP 913890-BZT03C15-TAP
Manufacturer: Vishay Win Source Part Number: 913890-BZT03C15-TAP Features: 20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57 Package: Cut Tape (CT), Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C15 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BZT03C15-TAPGICT, BZT03C15-TAP-ND, BZT03C15-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 913890-BZT03C15-TAP
Features: 20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57
Package: Cut Tape (CT), Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C15
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZT03C15-TAPGICT, BZT03C15-TAP-ND, BZT03C15-TAPGITB

Buy Now Datasheet
Single Zener Diodes - BZT03C15-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C15-TAPGICT-ND
Single Zener Diodes BZT03C15-TAPGICT-ND
20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57

20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C15-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C15-TAPGITB-ND
Single Zener Diodes BZT03C15-TAPGITB-ND
20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57

20.9V Clamp 14.4A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
600W 12V Zener Diode - 287-BZT03C15-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 12V Zener Diode
287-BZT03C15-TAP
600W 12V Zener Diode 287-BZT03C15-TAP
Trans Voltage Suppressor Diode, 600W, 12V V(RWM), Unidirectional, 1 Element, Silicon Product overview: BZT03C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 600W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C15-TAP can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 12V V(RWM), Unidirectional, 1 Element, Silicon Product overview: BZT03C15-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 600W, 12V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C15-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7087849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087849P
Zener Diodes 7087849P
Diode Zener Single 15V 6% 1.3W

Diode Zener Single 15V 6% 1.3W

Supplier's Site
Zener Diodes - 7087849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7087849
Zener Diodes 7087849
Diode Zener Single 15V 6% 1.3W

Diode Zener Single 15V 6% 1.3W

Supplier's Site
Zener Diodes - 1652745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652745
Zener Diodes 1652745
Diode Zener Single 15V 6% 1.3W

Diode Zener Single 15V 6% 1.3W

Supplier's Site
Single Zener Diodes - BZT03C15-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT03C15-TAP
Single Zener Diodes BZT03C15-TAP
TVS DIODE 12VWM 20.9VC SOD57

TVS DIODE 12VWM 20.9VC SOD57

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT03C15-TAP
Zener Diodes BZT03C15-TAP
Zener Diodes 15 Volt 600W 6%

Zener Diodes 15 Volt 600W 6%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C15-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C15-TAP
Discrete Semiconductor Products - Diodes - Zener BZT03C15-TAP
TVS DIODE 12VWM 20.9VC SOD57

TVS DIODE 12VWM 20.9VC SOD57

Supplier's Site
Zener Diode, 15V, 1.3W, Sod-57; Zener Voltage Vz Typ Vishay - 60AC3575 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 1.3W, Sod-57; Zener Voltage Vz Typ Vishay
60AC3575
Zener Diode, 15V, 1.3W, Sod-57; Zener Voltage Vz Typ Vishay 60AC3575
ZENER DIODE, 15V, 1.3W, SOD-57; Zener Voltage Vz Typ:25V; Power Dissipation Pd:1.3W; Diode Case Style:SOD-57; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZT03 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 15V, 1.3W, SOD-57; Zener Voltage Vz Typ:25V; Power Dissipation Pd:1.3W; Diode Case Style:SOD-57; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZT03 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Zener Diodes Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes
Product Number 913890-BZT03C15-TAP BZT03C15-TAPGICT-ND 287-BZT03C15-TAP 7087849P 7087849 BZT03C15-TAP BZT03C15-TAP BZT03C15-TAP 60AC3575
Product Name TVS - TVS - Diodes - BZT03C15-TAP Single Zener Diodes 600W 12V Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 15V, 1.3W, Sod-57; Zener Voltage Vz Typ Vishay
Package SOD-57 Ammo Pack SOD-57 Sod-57 SOD-57, Axial SOD-57 SOD-57 SOD-57
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 25 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data