Vishay Precision Group Single Zener Diodes BZT03C130-TR

Description
185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT03C130-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C130-TR-ND
Single Zener Diodes 112-BZT03C130-TR-ND
185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57

185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C130-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C130-CT-ND
Single Zener Diodes 112-BZT03C130-CT-ND
185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57

185V Clamp 1.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Diode, Zener, 130V, 3.25W, Sod-57; Zener Voltage Nom Vishay - 05M3979 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 130V, 3.25W, Sod-57; Zener Voltage Nom Vishay
05M3979
Diode, Zener, 130V, 3.25W, Sod-57; Zener Voltage Nom Vishay 05M3979
DIODE, ZENER, 130V, 3.25W, SOD-57; Zener Voltage Nom:130V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 130V, 3.25W, SOD-57; Zener Voltage Nom:130V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT03C130-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C130-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C130-TR
TVS DIODE 110VWM 185VC SOD57

TVS DIODE 110VWM 185VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C130-TR
Zener Diodes BZT03C130-TR
Zener Diodes 130 Volt 600W 6%

Zener Diodes 130 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT03C130-TR-ND 05M3979 BZT03C130-TR BZT03C130-TR
Product Name Single Zener Diodes Diode, Zener, 130V, 3.25W, Sod-57; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package SOD-57 SOD-57 SOD-57
Pin Count 2
RoHS Compliant RoHS
PD 3250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4493 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details