Vishay Intertechnology, Inc. Single Zener Diodes BZT03C120-TAP

Description
167V Clamp 1.8A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
167V Clamp 1.8A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT03C120-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C120-TAP-ND
Single Zener Diodes BZT03C120-TAP-ND
167V Clamp 1.8A Ipp Tvs Diode Through Hole SOD-57

167V Clamp 1.8A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
600W Zener Diode - 287-BZT03C120-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W Zener Diode
287-BZT03C120-TAP
600W Zener Diode 287-BZT03C120-TAP
Zener Diodes 120 Volt 600W 6% Product overview: BZT03C120-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C120-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 120 Volt 600W 6% Product overview: BZT03C120-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C120-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZT03C120-TAP - 722809-BZT03C120-TAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZT03C120-TAP
722809-BZT03C120-TAP
TVS - TVS - Diodes - BZT03C120-TAP 722809-BZT03C120-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722809-BZT03C120-TAP Packaging: Tape & Box (TB) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1.8A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOD-57 Manufacturer Package: SOD-57, Axial Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 100V Voltage - Breakdown (Minimum): 114V Voltage - Clamping (Maximum) at Ipp: 167V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722809-BZT03C120-TAP
Packaging: Tape & Box (TB)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1.8A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-57
Manufacturer Package: SOD-57, Axial
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 100V
Voltage - Breakdown (Minimum): 114V
Voltage - Clamping (Maximum) at Ipp: 167V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZT03C120-TAP
Zener Diodes BZT03C120-TAP
Zener Diodes 120 Volt 600W 6%

Zener Diodes 120 Volt 600W 6%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C120-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C120-TAP
Discrete Semiconductor Products - Diodes - Zener BZT03C120-TAP
TVS DIODE 100VWM 167VC SOD57

TVS DIODE 100VWM 167VC SOD57

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes
Product Number BZT03C120-TAP-ND 287-BZT03C120-TAP 722809-BZT03C120-TAP BZT03C120-TAP BZT03C120-TAP
Product Name Single Zener Diodes 600W Zener Diode TVS - TVS - Diodes - BZT03C120-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel SOD-57 SOD-57
RoHS Compliant RoHS
VZ 120 volts 120 volts
ZZT 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data