17V Clamp 17.7A Ipp Tvs Diode Through Hole SOD-57
17V Clamp 17.7A Ipp Tvs Diode Through Hole SOD-57
ZENER DIODE, 3.25W, 12V, SOD-57; Zener Voltage Nom:12V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
TVS DIODE 10VWM 17VC SOD57
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C12-TRGITR-ND | 65K3206 | BZT03C12-TR | BZT03C12-TR |
| Product Name | Single Zener Diodes | Zener Diode, 3.25W, 12V, Sod-57; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | SOD-57 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 3250 milliwatts |