Zener Diodes 12 Volt 600W 6% Product overview: BZT03C12-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C12-TAP can be used for catalog matching and distributor lookup.
Win Source Part Number: 971615-BZT03C12-TAP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.7A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C12-TAP-ND,BZT0
Base Product Number: BZT03C12
17V Clamp 17.7A Ipp Tvs Diode Through Hole SOD-57
17V Clamp 17.7A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 10VWM 17VC SOD57
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Zener Diodes |
| Product Number | 287-BZT03C12-TAP | 971615-BZT03C12-TAP | BZT03C12-TAPGITB-ND | BZT03C12-TAP |
| Product Name | 600W Zener Diode | Circuit Protection - TVS - Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | SOD-57, Axial | SOD-57 | |
| RoHS Compliant | RoHS | |||
| VZ | 12 volts | 12 volts | ||
| ZZT | 7 ohms | 7 ohms | ||
| PD | 1300 milliwatts |