Vishay Intertechnology, Inc. TVS - TVS - Diodes - BZT03C110-TAP BZT03C110-TAP

Description
Manufacturer: Vishay Win Source Part Number: 865177-BZT03C110-TAP Features: 152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57 Package: Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C110 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865177-BZT03C110-TAP Features: 152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57 Package: Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C110 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - BZT03C110-TAP - 865177-BZT03C110-TAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZT03C110-TAP
865177-BZT03C110-TAP
TVS - TVS - Diodes - BZT03C110-TAP 865177-BZT03C110-TAP
Manufacturer: Vishay Win Source Part Number: 865177-BZT03C110-TAP Features: 152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57 Package: Tape & Box (TB) Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C110 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865177-BZT03C110-TAP
Features: 152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57
Package: Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C110
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C110-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C110-TAPTB-ND
Single Zener Diodes 112-BZT03C110-TAPTB-ND
152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57

152V Clamp 2A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C110-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C110-TAPCT-ND
Single Zener Diodes 112-BZT03C110-TAPCT-ND
DIODE ZENER 110V 1.3W SOD57

DIODE ZENER 110V 1.3W SOD57

Buy Now Datasheet
600W Zener Diode - 287-BZT03C110-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W Zener Diode
287-BZT03C110-TAP
600W Zener Diode 287-BZT03C110-TAP
Zener Diodes 110 Volt 600W 6% Product overview: BZT03C110-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C110-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 110 Volt 600W 6% Product overview: BZT03C110-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C110-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C110-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C110-TAP
Discrete Semiconductor Products - Diodes - Zener BZT03C110-TAP
TVS DIODE 91VWM 152VC SOD57

TVS DIODE 91VWM 152VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C110-TAP
Zener Diodes BZT03C110-TAP
Zener Diodes 110 Volt 600W 6%

Zener Diodes 110 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 865177-BZT03C110-TAP 112-BZT03C110-TAPTB-ND 287-BZT03C110-TAP BZT03C110-TAP BZT03C110-TAP
Product Name TVS - TVS - Diodes - BZT03C110-TAP Single Zener Diodes 600W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-57 Tape and Reel SOD-57 SOD-57
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
RoHS Compliant RoHS
VZ 110 volts 110 volts
Unlock Full Specs
to access all available technical data