15.7V Clamp 19.1A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 11 Volt 600W 6%
TVS DIODE 9.1VWM 15.7VC SOD57
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C11-TAP-ND | BZT03C11-TAP | BZT03C11-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | |
| Life Cycle Stage | Active |