14.8V Clamp 20.3A Ipp Tvs Diode Through Hole SOD-57
14.8V Clamp 20.3A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 8.2VWM 14.8VC SOD57
Diode; Zener Voltage Nom:10V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C10-TRGICT-ND | BZT03C10-TR | 05M3977 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode; Zener Voltage Nom Vishay |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) |
| Life Cycle Stage | Active | ||
| Package | SOD-57 | SOD-57 | |
| VZ | 10 volts | ||
| ZZT | 4 ohms |