Vishay Precision Group Single Zener Diodes BZM55C8V2-TR

Description
Zener Diode 8.2V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZM55C8V2-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C8V2-CT-ND
Single Zener Diodes 112-BZM55C8V2-CT-ND
Zener Diode 8.2V 500mW Surface Mount MicroMELF

Zener Diode 8.2V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C8V2-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C8V2-TR-ND
Single Zener Diodes 112-BZM55C8V2-TR-ND
Zener Diode 8.2V 500mW Surface Mount MicroMELF

Zener Diode 8.2V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C8V2-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C8V2-DKR-ND
Single Zener Diodes 112-BZM55C8V2-DKR-ND
Zener Diode 8.2V 500mW Surface Mount MicroMELF

Zener Diode 8.2V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C8V2-TR - 1157175-BZM55C8V2-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C8V2-TR
1157175-BZM55C8V2-TR
Diodes - Zener - Single - BZM55C8V2-TR 1157175-BZM55C8V2-TR
Manufacturer: Vishay Win Source Part Number: 1157175-BZM55C8V2-TR Family Name: BZM55C8V2 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): BZM55C8V2T/R13; BZM55C8V2T/R7; BZM55C8V2-TP; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157175-BZM55C8V2-TR
Family Name: BZM55C8V2
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): BZM55C8V2T/R13; BZM55C8V2T/R7; BZM55C8V2-TP;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
8.2V 0.5W Zener Diode - 287-BZM55C8V2-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
287-BZM55C8V2-TR
8.2V 0.5W Zener Diode 287-BZM55C8V2-TR
Zener Diode, 8.2V V(Z), 6.1%, 0.5W, Product overview: BZM55C8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C8V2-TR can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 6.1%, 0.5W, Product overview: BZM55C8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C8V2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C8V2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C8V2-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C8V2-TR
DIODE ZENER 8.2V 500MW MICROMELF

DIODE ZENER 8.2V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55C8V2-TR
Zener Diodes BZM55C8V2-TR
Zener Diodes 8.2 Volt 0.5 Watt

Zener Diodes 8.2 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZM55C8V2-CT-ND 1157175-BZM55C8V2-TR 287-BZM55C8V2-TR BZM55C8V2-TR BZM55C8V2-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZM55C8V2-TR 8.2V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Single Zener Diodes - 1727-1937-1-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
4 suppliers
Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details