Vishay Precision Group 7.5V 0.5W Zener Diode BZM55C7V5-TR

Description
Zener Diode, 7.5V V(Z), 5.3%, 0.5W, Product overview: BZM55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C7V5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 5.3%, 0.5W, Product overview: BZM55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C7V5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 0.5W Zener Diode - 287-BZM55C7V5-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.5W Zener Diode
287-BZM55C7V5-TR
7.5V 0.5W Zener Diode 287-BZM55C7V5-TR
Zener Diode, 7.5V V(Z), 5.3%, 0.5W, Product overview: BZM55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C7V5-TR can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5.3%, 0.5W, Product overview: BZM55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C7V5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55C7V5-TR - 913889-BZM55C7V5-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C7V5-TR
913889-BZM55C7V5-TR
Diodes - Zener - Single - BZM55C7V5-TR 913889-BZM55C7V5-TR
Manufacturer: Vishay Win Source Part Number: 913889-BZM55C7V5-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 7.5 V 500 mW - Surface Mount MicroMELF Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BZM55C7V5 Categories: Discrete Semiconductor Products Case / Package: MicroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZM55C7V5-TRGICT-ND, 112-BZM55C7V5-TR, BZM55C7V5-TRGITR-ND, 112-BZM55C7V5-CT, 112-BZM55C7V5-DKR, BZM55C7V5-TRGICT, BZM55C7V5-TRGITR, BZM55C7V5-TR-ND

Manufacturer: Vishay
Win Source Part Number: 913889-BZM55C7V5-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 7.5 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55C7V5
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZM55C7V5-TRGICT-ND, 112-BZM55C7V5-TR, BZM55C7V5-TRGITR-ND, 112-BZM55C7V5-CT, 112-BZM55C7V5-DKR, BZM55C7V5-TRGICT, BZM55C7V5-TRGITR, BZM55C7V5-TR-ND

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C7V5-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C7V5-CT-ND
Single Zener Diodes 112-BZM55C7V5-CT-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C7V5-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C7V5-DKR-ND
Single Zener Diodes 112-BZM55C7V5-DKR-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C7V5-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C7V5-TR-ND
Single Zener Diodes 112-BZM55C7V5-TR-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55C7V5-TR
Zener Diodes BZM55C7V5-TR
Zener Diodes 7.5 Volt 0.5W 5%

Zener Diodes 7.5 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C7V5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C7V5-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C7V5-TR
DIODE ZENER 7.5V 500MW MICROMELF

DIODE ZENER 7.5V 500MW MICROMELF

Supplier's Site
Single Zener Diodes - BZM55C7V5-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZM55C7V5-TR
Single Zener Diodes BZM55C7V5-TR
DIODE ZENER 7.5V 500MW MICROMELF

DIODE ZENER 7.5V 500MW MICROMELF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55C7V5-TR 913889-BZM55C7V5-TR 112-BZM55C7V5-CT-ND BZM55C7V5-TR BZM55C7V5-TR BZM55C7V5-TR
Product Name 7.5V 0.5W Zener Diode Diodes - Zener - Single - BZM55C7V5-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF-2 MicroMELF; MELF; MicroMELF 2-SMD, No Lead
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 7 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513708P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers