Vishay Intertechnology, Inc. Automotive 6.8V 500mW Zener Diode BZM55C6V8-TR3

Description
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8V 500mW Zener Diode - 287-BZM55C6V8-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8V 500mW Zener Diode
287-BZM55C6V8-TR3
Automotive 6.8V 500mW Zener Diode 287-BZM55C6V8-TR3
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR3 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZM55C6V8-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55C6V8-TR3-ND
Single Zener Diodes BZM55C6V8-TR3-ND
Zener Diode 6.8V 500mW Surface Mount MicroMELF

Zener Diode 6.8V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C6V8-TR3 - 097888-BZM55C6V8-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C6V8-TR3
097888-BZM55C6V8-TR3
Diodes - Zener - Single - BZM55C6V8-TR3 097888-BZM55C6V8-TR3
Manufacturer: Vishay Win Source Part Number: 097888-BZM55C6V8-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 097888-BZM55C6V8-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55C6V8-TR3
Zener Diodes BZM55C6V8-TR3
Zener Diodes 6.8 Volt 0.5W 5%

Zener Diodes 6.8 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C6V8-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C6V8-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55C6V8-TR3
DIODE ZENER 6.8V 500MW MICROMELF

DIODE ZENER 6.8V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55C6V8-TR3 BZM55C6V8-TR3-ND 097888-BZM55C6V8-TR3 BZM55C6V8-TR3 BZM55C6V8-TR3
Product Name Automotive 6.8V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55C6V8-TR3 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF; MELF; MicroMELF DO-213AB-2 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 8 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1658841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details