Vishay Precision Group Single Zener Diodes BZM55C6V8-TR

Description
Zener Diode 6.8V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 6.8V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZM55C6V8-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C6V8-TR-ND
Single Zener Diodes 112-BZM55C6V8-TR-ND
Zener Diode 6.8V 500mW Surface Mount MicroMELF

Zener Diode 6.8V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C6V8-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C6V8-CT-ND
Single Zener Diodes 112-BZM55C6V8-CT-ND
Zener Diode 6.8V 500mW Surface Mount MicroMELF

Zener Diode 6.8V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C6V8-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C6V8-DKR-ND
Single Zener Diodes 112-BZM55C6V8-DKR-ND
Zener Diode 6.8V 500mW Surface Mount MicroMELF

Zener Diode 6.8V 500mW Surface Mount MicroMELF

Buy Now Datasheet
6.8V 500mW Zener Diode - 287-BZM55C6V8-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500mW Zener Diode
287-BZM55C6V8-TR
6.8V 500mW Zener Diode 287-BZM55C6V8-TR
Diode Zener Single 6.8V 6% 500mW 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 6% 500mW 2-Pin MicroMELF T/R Product overview: BZM55C6V8-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C6V8-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55C6V8-TR - 084305-BZM55C6V8-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C6V8-TR
084305-BZM55C6V8-TR
Diodes - Zener - Single - BZM55C6V8-TR 084305-BZM55C6V8-TR
Manufacturer: Vishay Win Source Part Number: 084305-BZM55C6V8-TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 150 Ohm Family Name: BZM55C6V8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZM55C6V8T/R7; BZM55C6V8T/R13; BZM55-C6V8_R1_10001; BZM55-C6V8_R2_10001; Introduction Date: April 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 084305-BZM55C6V8-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 150 Ohm
Family Name: BZM55C6V8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZM55C6V8T/R7; BZM55C6V8T/R13; BZM55-C6V8_R1_10001; BZM55-C6V8_R2_10001;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55C6V8-TR
Zener Diodes BZM55C6V8-TR
Zener Diodes 6.8 Volt 0.5W 5%

Zener Diodes 6.8 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay - 06AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay
06AC5878
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay 06AC5878
ZENER DIODE, AEC-Q101, 6.8V, MICROMELF; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:MicroMELF; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZM55 Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.8V, MICROMELF; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:MicroMELF; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZM55 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay - 06AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay
06AC5879
Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay 06AC5879
ZENER DIODE, AEC-Q101, 6.8V, MICROMELF; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:MicroMELF; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZM55 Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.8V, MICROMELF; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:500mW; Diode Case Style:MicroMELF; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZM55 Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZM55C6V8-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZM55C6V8-TR
Single Zener Diodes BZM55C6V8-TR
DIODE ZENER 6.8V 500MW MICROMELF

DIODE ZENER 6.8V 500MW MICROMELF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C6V8-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C6V8-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C6V8-TR
DIODE ZENER 6.8V 500MW MICROMELF

DIODE ZENER 6.8V 500MW MICROMELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZM55C6V8-TR-ND 287-BZM55C6V8-TR 084305-BZM55C6V8-TR BZM55C6V8-TR 06AC5878 BZM55C6V8-TR BZM55C6V8-TR
Product Name Single Zener Diodes 6.8V 500mW Zener Diode Diodes - Zener - Single - BZM55C6V8-TR Zener Diodes Zener Diode, Aec-Q101, 6.8V, Micromelf; Zener Voltage Vz Typ Vishay Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF-2 MicroMELF; MELF; MicroMELF 2-SMD, No Lead MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 8 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data