Zener Diode 68V 500mW Surface Mount MicroMELF
DIODE ZENER 68V 500MW MICROMELF
Zener Diodes 68 Volt 0.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C68-TR-ND | BZM55C68-TR | BZM55C68-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | MicroMELF; MELF; MicroMELF | DO-213AB-2 |