Zener Diode 5.1V 500mW Surface Mount MicroMELF
Zener Diode 5.1V 500mW Surface Mount MicroMELF
Zener Diode 5.1V 500mW Surface Mount MicroMELF
Zener Diodes 5.1 Volt 0.5W 5%
DIODE ZENER 5.1V 500MW MICROMELF
DIODE ZENER 5.1V 500MW MICROMELF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C5V1GITR-ND | BZM55C5V1-TR | BZM55C5V1-TR | BZM55C5V1-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | MicroMELF-2 | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | |
| Life Cycle Stage | Active |