Zener Diode, 4.7V V(Z), 6.4%, 0.5W, Product overview: BZM55C4V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C4V7-TR can be used for catalog matching and distributor lookup.
Diode Zener Single 4.7V 6% 500mW
Diode Zener Single 4.7V 6% 500mW
Diode Zener Single 4.7V 6% 500mW
Zener Diode 4.7V 500mW Surface Mount MicroMELF
Zener Diode 4.7V 500mW Surface Mount MicroMELF
Zener Diode 4.7V 500mW Surface Mount MicroMELF
DIODE ZENER 4.7V 500MW MICROMELF
Zener Diodes 4.7 Volt 0.5W 5%
DIODE ZENER 4.7V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55C4V7-TR | 7104200 | 7104200P | 112-BZM55C4V7-CT-ND | BZM55C4V7-TR | BZM55C4V7-TR | BZM55C4V7-TR |
| Product Name | 4.7V 0.5W Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | Micromelf | MicroMELF; MicroMELF | 2-SMD, No Lead | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | ||||
| ZZT | 80 ohms | 600 ohms | 600 ohms | ||||
| PD | 500 milliwatts |