Zener Diodes 47 Volt 0.5W 5% Product overview: BZM55C47-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C47-TR3 can be used for catalog matching and distributor lookup.
Zener Diode 47V 500mW Surface Mount MicroMELF
Zener Diode 47V 500mW Surface Mount MicroMELF
Zener Diode 47V 500mW Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 104431-BZM55C47-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diodes 47 Volt 0.5W 5%
DIODE ZENER 47V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55C47-TR3 | BZM55C47-TR3GITR-ND | 104431-BZM55C47-TR3 | BZM55C47-TR3 | BZM55C47-TR3 |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55C47-TR3 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | ||||
| VZ | 47 volts | 47 volts | 47 volts | ||
| ZZT | 110 ohms | 700 ohms | 700 ohms |