Vishay Intertechnology, Inc. Single Zener Diodes BZM55C47-TR

Description
DIODE ZENER 47V 500MW MICROMELF
Request a Quote Datasheet
Description
DIODE ZENER 47V 500MW MICROMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZM55C47-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C47-TRDKR-ND
Single Zener Diodes 112-BZM55C47-TRDKR-ND
DIODE ZENER 47V 500MW MICROMELF

DIODE ZENER 47V 500MW MICROMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C47-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C47-TRCT-ND
Single Zener Diodes 112-BZM55C47-TRCT-ND
DIODE ZENER 47V 500MW MICROMELF

DIODE ZENER 47V 500MW MICROMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C47-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C47-TR-ND
Single Zener Diodes 112-BZM55C47-TR-ND
Zener Diode 47V 500mW Surface Mount MicroMELF

Zener Diode 47V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C47-TR - 730179-BZM55C47-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C47-TR
730179-BZM55C47-TR
Diodes - Zener - Single - BZM55C47-TR 730179-BZM55C47-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730179-BZM55C47-TR Packaging: Tape and Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 700 Ohms Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 12,500 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 36V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730179-BZM55C47-TR
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 700 Ohms
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 12,500
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 36V

Buy Now
0.5W Zener Diode - 287-BZM55C47-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55C47-TR
0.5W Zener Diode 287-BZM55C47-TR
Zener Diodes 47 Volt 0.5W 5% Product overview: BZM55C47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C47-TR can be used for catalog matching and distributor lookup.

Zener Diodes 47 Volt 0.5W 5% Product overview: BZM55C47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C47-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C47-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C47-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C47-TR
DIODE ZENER 47V 500MW MICROMELF

DIODE ZENER 47V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55C47-TR
Zener Diodes BZM55C47-TR
Zener Diodes 47 Volt 0.5W 5%

Zener Diodes 47 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZM55C47-TRDKR-ND 730179-BZM55C47-TR 287-BZM55C47-TR BZM55C47-TR BZM55C47-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZM55C47-TR 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VZ 47 volts 47 volts 47 volts
ZZT 700 ohms 110 ohms 700 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data