Zener Diodes 43 Volt 0.5W 5% Product overview: BZM55C43-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C43-TR can be used for catalog matching and distributor lookup.
Zener Diode 43V 500mW Surface Mount MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722808-BZM55C43-TR
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 600 Ohms
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 12,500
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 33V
DIODE ZENER 43V 500MW MICROMELF
Zener Diodes 43 Volt 0.5W 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55C43-TR | BZM55C43-TR-ND | 722808-BZM55C43-TR | BZM55C43-TR | BZM55C43-TR |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55C43-TR | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | DO-213AB-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 43 volts | 43 volts | 43 volts | ||
| ZZT | 90 ohms | 600 ohms | 600 ohms |