Vishay Intertechnology, Inc. 3.9V 0.5W Zener Diode BZM55C3V9-TR3

Description
Zener Diode, 3.9V V(Z), 5.1%, 0.5W, Product overview: BZM55C3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V9-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 5.1%, 0.5W, Product overview: BZM55C3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V9-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 0.5W Zener Diode - 287-BZM55C3V9-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.5W Zener Diode
287-BZM55C3V9-TR3
3.9V 0.5W Zener Diode 287-BZM55C3V9-TR3
Zener Diode, 3.9V V(Z), 5.1%, 0.5W, Product overview: BZM55C3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V9-TR3 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5.1%, 0.5W, Product overview: BZM55C3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V9-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZM55C3V9-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55C3V9-TR3-ND
Single Zener Diodes BZM55C3V9-TR3-ND
Zener Diode 3.9V 500mW Surface Mount MicroMELF

Zener Diode 3.9V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C3V9-TR3 - 104049-BZM55C3V9-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C3V9-TR3
104049-BZM55C3V9-TR3
Diodes - Zener - Single - BZM55C3V9-TR3 104049-BZM55C3V9-TR3
Manufacturer: Vishay Win Source Part Number: 104049-BZM55C3V9-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 104049-BZM55C3V9-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C3V9-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C3V9-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55C3V9-TR3
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55C3V9-TR3
Zener Diodes BZM55C3V9-TR3
Zener Diodes 3.9 Volt 0.5W 5%

Zener Diodes 3.9 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55C3V9-TR3 BZM55C3V9-TR3-ND 104049-BZM55C3V9-TR3 BZM55C3V9-TR3 BZM55C3V9-TR3
Product Name 3.9V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55C3V9-TR3 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data