Zener Diode 3.9V 5% 500mW MicroMELF
Zener Diode 3.9V 5% 500mW MicroMELF
Zener Diode 3.9V 5% 500mW MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730178-BZM55C3V9-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 600 Ohms
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 2μA at 1V
Zener Diode 3.9V 500mW Surface Mount MicroMELF
Zener Diode 3.9V 500mW Surface Mount MicroMELF
Zener Diode 3.9V 500mW Surface Mount MicroMELF
Zener Diode, 3.9V V(Z), 5.1%, 0.5W, Product overview: BZM55C3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V9-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 500MW MICROMELF
DIODE ZENER 3.9V 500MW MICROMELF
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8142969 | 8142969P | 730178-BZM55C3V9-TR | 112-BZM55C3V9-DKR-ND | 287-BZM55C3V9-TR | BZM55C3V9-TR | BZM55C3V9-TR |
| Product Name | Zener Diodes | Zener Diodes | Diodes - Zener - Single - BZM55C3V9-TR | Single Zener Diodes | 3.9V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Micromelf | SOD-80; SOD-80 | Tape and Reel | 2-SMD, No Lead | MicroMELF; MELF; MicroMELF | ||
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | |||
| ZZT | 600 ohms | 90 ohms | 600 ohms | 600 ohms |