Vishay Precision Group 3.6V 0.5W Zener Diode BZM55C3V6-TR

Description
Zener Diode, 3.6V V(Z), 5.5%, 0.5W, Product overview: BZM55C3V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V6-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5.5%, 0.5W, Product overview: BZM55C3V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V6-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.5W Zener Diode - 287-BZM55C3V6-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.5W Zener Diode
287-BZM55C3V6-TR
3.6V 0.5W Zener Diode 287-BZM55C3V6-TR
Zener Diode, 3.6V V(Z), 5.5%, 0.5W, Product overview: BZM55C3V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V6-TR can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5.5%, 0.5W, Product overview: BZM55C3V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C3V6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZM55C3V6-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C3V6-DKR-ND
Single Zener Diodes 112-BZM55C3V6-DKR-ND
Zener Diode 3.6V 500mW Surface Mount MicroMELF

Zener Diode 3.6V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C3V6-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C3V6-TR-ND
Single Zener Diodes 112-BZM55C3V6-TR-ND
Zener Diode 3.6V 500mW Surface Mount MicroMELF

Zener Diode 3.6V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C3V6-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C3V6-CT-ND
Single Zener Diodes 112-BZM55C3V6-CT-ND
Zener Diode 3.6V 500mW Surface Mount MicroMELF

Zener Diode 3.6V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 966840-BZM55C3V6-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
966840-BZM55C3V6-TR
Discrete Semiconductor Products - Diodes - Zener - Single 966840-BZM55C3V6-TR
Win Source Part Number: 966840-BZM55C3V6-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZM55 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 600 Ohms Package / Case: 2-SMD, No Lead Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): BZM55B3V6-TR; BZM55C3V9-TR; BZM55B3V3-TR3BZM55C3 V6TR; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZM55C3V6-TRGICT,112 -BZM55C3V6-CT,BZM55C 3V6-TRGITR-ND,112-BZ M55C3V6-TR,BZM55C3V6 -TRGICT-ND,BZM55C3V6 -TR-ND,112-BZM55C3V6 -DKR,BZM55C3V6-TRGIT R Base Product Number: BZM55C3V6

Win Source Part Number: 966840-BZM55C3V6-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZM55
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 600 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): BZM55B3V6-TR; BZM55C3V9-TR; BZM55B3V3-TR3BZM55C3V6TR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZM55C3V6-TRGICT,112-BZM55C3V6-CT,BZM55C3V6-TRGITR-ND,112-BZM55C3V6-TR,BZM55C3V6-TRGICT-ND,BZM55C3V6-TR-ND,112-BZM55C3V6-DKR,BZM55C3V6-TRGITR
Base Product Number: BZM55C3V6

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55C3V6-TR
Zener Diodes BZM55C3V6-TR
Zener Diodes 3.6 Volt 0.5W 5%

Zener Diodes 3.6 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C3V6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C3V6-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C3V6-TR
DIODE ZENER 3.6V 500MW MICROMELF

DIODE ZENER 3.6V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55C3V6-TR 112-BZM55C3V6-DKR-ND 966840-BZM55C3V6-TR BZM55C3V6-TR BZM55C3V6-TR
Product Name 3.6V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel 2-SMD, No Lead MicroMELF-2 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details