Manufacturer: Vishay
Win Source Part Number: 105498-BZM55C36-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 220 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diode, 36V V(Z), 5.5%, 0.5W, Product overview: BZM55C36-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C36-TR3 can be used for catalog matching and distributor lookup.
Zener Diode 36V 500mW Surface Mount MicroMELF
Zener Diodes 36 Volt 0.5W 5%
DIODE ZENER 36V 500MW MICROMELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 105498-BZM55C36-TR3 | 2086-BZM55C36-TR3 | BZM55C36-TR3-ND | BZM55C36-TR3 | BZM55C36-TR3 |
| Product Name | Diodes - Zener - Single - BZM55C36-TR3 | 36V 0.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | DO-213AB-2 | MicroMELF; MELF; MicroMELF | |
| VZ | 36 volts | 36 volts | 36 volts | ||
| ZZT | 220 ohms | 80 ohms | 220 ohms |