Zener Diode 33V 500mW Surface Mount MicroMELF
Zener Diode 33V 500mW Surface Mount MicroMELF
Zener Diode 33V 500mW Surface Mount MicroMELF
Zener Diodes 33 Volt 0.5W 5%
DIODE ZENER 33V 500MW MICROMELF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZM55C33-CT-ND | BZM55C33-TR | BZM55C33-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| Life Cycle Stage | Active |