Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55C30-TR3

Description
Zener Diodes 30 Volt 0.5W 5% Product overview: BZM55C30-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C30-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 30 Volt 0.5W 5% Product overview: BZM55C30-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C30-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 2086-BZM55C30-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55C30-TR3
0.5W Zener Diode 2086-BZM55C30-TR3
Zener Diodes 30 Volt 0.5W 5% Product overview: BZM55C30-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C30-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 30 Volt 0.5W 5% Product overview: BZM55C30-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C30-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55C30-TR3 - 110367-BZM55C30-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C30-TR3
110367-BZM55C30-TR3
Diodes - Zener - Single - BZM55C30-TR3 110367-BZM55C30-TR3
Manufacturer: Vishay Win Source Part Number: 110367-BZM55C30-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 22V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 220 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 110367-BZM55C30-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 22V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 220 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - BZM55C30-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55C30-TR3-ND
Single Zener Diodes BZM55C30-TR3-ND
Zener Diode 30V 500mW Surface Mount MicroMELF

Zener Diode 30V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - BZM55C30-TR3 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZM55C30-TR3
Single Zener Diodes BZM55C30-TR3
DIODE ZENER 30V 500MW MICROMELF

DIODE ZENER 30V 500MW MICROMELF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C30-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C30-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55C30-TR3
DIODE ZENER 30V 500MW MICROMELF

DIODE ZENER 30V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55C30-TR3
Zener Diodes BZM55C30-TR3
Zener Diodes 30 Volt 0.5W 5%

Zener Diodes 30 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZM55C30-TR3 110367-BZM55C30-TR3 BZM55C30-TR3-ND BZM55C30-TR3 BZM55C30-TR3 BZM55C30-TR3
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55C30-TR3 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF 2-SMD, No Lead MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 80 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data