VISHAY SEMICONDUCTOR BZM55C30-TR Zener Single Diode, 30 V, 500 mW, MicroMELF, 5 %, 2, 175 C Product overview: BZM55C30-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30 V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C30-TR can be used for catalog matching and distributor lookup.
Zener Diode 30V 7% 500mW MicroMELF
Zener Diode 30V 7% 500mW MicroMELF
Zener Diode 30V 7% 500mW MicroMELF
Zener Diode 30V 500mW Surface Mount MicroMELF
Zener Diode 30V 500mW Surface Mount MicroMELF
Zener Diode 30V 500mW Surface Mount MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730177-BZM55C30-TR
Packaging: Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 220 Ohms
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 22V
DIODE ZENER 30V 500MW MICROMELF
Zener Diodes 30 Volt 0.5W 5%
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55C30-TR | 8142957 | 8142957P | BZM55C30-TRGIDKR-ND | 730177-BZM55C30-TR | BZM55C30-TR | BZM55C30-TR |
| Product Name | 30 V 500 mW Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - BZM55C30-TR | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | Micromelf | SOD-80; SOD-80 | MicroMELF; MELF; MicroMELF | MicroMELF-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 30 volts | 30 volts | 30 volts | ||||
| ZZT | 220 ohms | 220 ohms | 220 ohms | ||||
| PD | 500 milliwatts |