Vishay Precision Group Single Zener Diodes BZM55C2V7-TR

Description
Zener Diode 2.7V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZM55C2V7-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V7-CT-ND
Single Zener Diodes 112-BZM55C2V7-CT-ND
Zener Diode 2.7V 500mW Surface Mount MicroMELF

Zener Diode 2.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C2V7-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V7-TR-ND
Single Zener Diodes 112-BZM55C2V7-TR-ND
Zener Diode 2.7V 500mW Surface Mount MicroMELF

Zener Diode 2.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C2V7-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V7-DKR-ND
Single Zener Diodes 112-BZM55C2V7-DKR-ND
Zener Diode 2.7V 500mW Surface Mount MicroMELF

Zener Diode 2.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324908-BZM55C2V7-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324908-BZM55C2V7-TR
Discrete Semiconductor Products - Diodes - Zener - Single 1324908-BZM55C2V7-TR
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324908-BZM55C2V7-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 600 Ohms Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Case / Package: 2-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZM55C2V7-TR,112 -BZM55C2V7-CT,112-BZ M55C2V7-DKR,BZM55C2V 7-TRGITR,BZM55C2V7-T R-ND,BZM55C2V7-TRGIC T-ND,BZM55C2V7-TRGIC T,BZM55C2V7-TRGITR-N D Base Product Number: BZM55C2V7 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324908-BZM55C2V7-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 600 Ohms
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZM55C2V7-TR,112-BZM55C2V7-CT,112-BZM55C2V7-DKR,BZM55C2V7-TRGITR,BZM55C2V7-TR-ND,BZM55C2V7-TRGICT-ND,BZM55C2V7-TRGICT,BZM55C2V7-TRGITR-ND
Base Product Number: BZM55C2V7
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2.7V 500 mW Zener Diode - 287-BZM55C2V7-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 500 mW Zener Diode
287-BZM55C2V7-TR
2.7V 500 mW Zener Diode 287-BZM55C2V7-TR
BZM55C2V7-TR Zener Diode; 2.7V 7% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55C2V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C2V7-TR can be used for catalog matching and distributor lookup.

BZM55C2V7-TR Zener Diode; 2.7V 7% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55C2V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C2V7-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C2V7-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C2V7-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C2V7-TR
DIODE ZENER 2.7V 500MW MICROMELF

DIODE ZENER 2.7V 500MW MICROMELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZM55C2V7-CT-ND 1324908-BZM55C2V7-TR 287-BZM55C2V7-TR BZM55C2V7-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 2.7V 500 mW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package 2-SMD, No Lead Tape and Reel MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data