Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55C2V4-TR3

Description
Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZM55C2V4-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C2V4-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZM55C2V4-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C2V4-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 2086-BZM55C2V4-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55C2V4-TR3
0.5W Zener Diode 2086-BZM55C2V4-TR3
Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZM55C2V4-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C2V4-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 2.4 Volt 0.5W 5% Product overview: BZM55C2V4-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55C2V4-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZM55C2V4-TR3CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V4-TR3CT-ND
Single Zener Diodes 112-BZM55C2V4-TR3CT-ND
DIODE ZENER 2.4V 500MW MICROMELF

DIODE ZENER 2.4V 500MW MICROMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C2V4-TR3TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V4-TR3TR-ND
Single Zener Diodes 112-BZM55C2V4-TR3TR-ND
Zener Diode 2.4V 500mW Surface Mount MicroMELF

Zener Diode 2.4V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C2V4-TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C2V4-TR3DKR-ND
Single Zener Diodes 112-BZM55C2V4-TR3DKR-ND
DIODE ZENER 2.4V 500MW MICROMELF

DIODE ZENER 2.4V 500MW MICROMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C2V4-TR3 - 104660-BZM55C2V4-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C2V4-TR3
104660-BZM55C2V4-TR3
Diodes - Zener - Single - BZM55C2V4-TR3 104660-BZM55C2V4-TR3
Manufacturer: Vishay Win Source Part Number: 104660-BZM55C2V4-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 104660-BZM55C2V4-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55C2V4-TR3
Zener Diodes BZM55C2V4-TR3
Zener Diodes 2.4 Volt 0.5W 5%

Zener Diodes 2.4 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C2V4-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C2V4-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55C2V4-TR3
DIODE ZENER 2.4V 500MW MICROMELF

DIODE ZENER 2.4V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZM55C2V4-TR3 112-BZM55C2V4-TR3CT-ND 104660-BZM55C2V4-TR3 BZM55C2V4-TR3 BZM55C2V4-TR3
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55C2V4-TR3 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF-2 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data