Manufacturer: Vishay
Win Source Part Number: 1025895-BZM55C24-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 220 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diode 24V 500mW Surface Mount MicroMELF
Zener Diode, 24V V(Z), 5%, 0.5W, Product overview: BZM55C24-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C24-TR3 can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 500MW MICROMELF
Zener Diodes 24 Volt 0.5W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025895-BZM55C24-TR3 | BZM55C24-TR3-ND | 287-BZM55C24-TR3 | BZM55C24-TR3 | BZM55C24-TR3 |
| Product Name | Diodes - Zener - Single - BZM55C24-TR3 | Single Zener Diodes | 24V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | MicroMELF; MELF; MicroMELF | DO-213AB-2 | |
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 220 ohms | 80 ohms | 220 ohms |