Zener Diode 18V 500mW Surface Mount MicroMELF
Zener Diode 18V 500mW Surface Mount MicroMELF
Zener Diode 18V 500mW Surface Mount MicroMELF
Zener Diodes 18 Volt 0.5W 5% Product overview: BZM55C18-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C18-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1207962-BZM55C18-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZM55
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 170 Ohms
Package / Case: 2-SMD, No Lead
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): BZM55C18TR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZM55C18-TRGICT,BZM5
Base Product Number: BZM55C18
DIODE ZENER 18V 500MW MICROMELF
Zener Diodes 18 Volt 0.5W 5%
DIODE ZENER 18V 500MW MICROMELF
ZENER DIODE, AEC-Q101, 18V, MICROMELF; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:MicroMELF; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Cut Tape RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C18-TRGITR-ND | 287-BZM55C18-TR | 1207962-BZM55C18-TR | BZM55C18-TR | BZM55C18-TR | BZM55C18-TR | 06AC5858 |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 18V, Micromelf; Zener Voltage Vz Typ Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Package | Tape and Reel | 2-SMD, No Lead | 2-SMD, No Lead | MicroMELF-2 | MicroMELF; MELF; MicroMELF | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | ||
| ZZT | 50 ohms | 170 ohms | 170 ohms | 170 ohms |