Zener Diode, 16V V(Z), 4.4%, 0.5W, Product overview: BZM55C16-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C16-TR can be used for catalog matching and distributor lookup.
Zener Diode 16V 500mW Surface Mount MicroMELF
Zener Diode 16V 500mW Surface Mount MicroMELF
Zener Diode 16V 500mW Surface Mount MicroMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 752456-BZM55C16-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 170 Ohms
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 12V
Zener Diodes 16 Volt 0.5W 5%
DIODE ZENER 16V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55C16-TR | 112-BZM55C16-DKR-ND | 752456-BZM55C16-TR | BZM55C16-TR | BZM55C16-TR |
| Product Name | 16V 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55C16-TR | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MicroMELF-2 | MicroMELF; MELF; MicroMELF | ||
| RoHS Compliant | RoHS | ||||
| VZ | 16 volts | 16 volts | 16 volts | ||
| ZZT | 170 ohms | 170 ohms | 170 ohms |