Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718012-BZM55C15-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 15V
Family Name: BZM55C15
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 110 Ohms
Alternative Parts (Cross-Reference): BZM55C15; BZM55C15; BZM55C15T/R13;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 11V
Zener Diode 15V 500mW Surface Mount MicroMELF
Zener Diode 15V 500mW Surface Mount MicroMELF
Zener Diode 15V 500mW Surface Mount MicroMELF
Zener Diode, 15V V(Z), 4.7%, 0.5W, Product overview: BZM55C15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C15-TR can be used for catalog matching and distributor lookup.
Diode Zener Single 14.7V 6% 500mW
Diode Zener Single 14.7V 6% 500mW
Diode Zener Single 14.7V 6% 500mW
DIODE ZENER 15V 500MW MICROMELF
DIODE ZENER 15V 500MW MICROMELF
Zener Diodes 15 Volt 0.5W 5%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 718012-BZM55C15-TR | 112-BZM55C15-TR-ND | 287-BZM55C15-TR | 7104184 | 7104184P | BZM55C15-TR | BZM55C15-TR | BZM55C15-TR |
| Product Name | Diodes - Zener - Single - BZM55C15-TR | Single Zener Diodes | 15V 0.5W Zener Diode | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | ||||
| ZZT | 110 ohms | 30 ohms | 110 ohms | 110 ohms | ||||
| IR | 1.00E-4 mA | 100 mA | 1.00E-4 mA | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Tape and Reel | Micromelf | SOD-80; SOD-80 | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | MicroMELF-2 |