Vishay Intertechnology, Inc. Diodes - Zener - Single - BZM55C12-TR3 BZM55C12-TR3

Description
Manufacturer: Vishay Win Source Part Number: 100450-BZM55C12-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 100450-BZM55C12-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZM55C12-TR3 - 100450-BZM55C12-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C12-TR3
100450-BZM55C12-TR3
Diodes - Zener - Single - BZM55C12-TR3 100450-BZM55C12-TR3
Manufacturer: Vishay Win Source Part Number: 100450-BZM55C12-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 100450-BZM55C12-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C12-TR3CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C12-TR3CT-ND
Single Zener Diodes 112-BZM55C12-TR3CT-ND
DIODE ZENER 12V 500MW MICROMELF

DIODE ZENER 12V 500MW MICROMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C12-TR3TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C12-TR3TR-ND
Single Zener Diodes 112-BZM55C12-TR3TR-ND
Zener Diode 12V 500mW Surface Mount MicroMELF

Zener Diode 12V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C12-TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C12-TR3DKR-ND
Single Zener Diodes 112-BZM55C12-TR3DKR-ND
DIODE ZENER 12V 500MW MICROMELF

DIODE ZENER 12V 500MW MICROMELF

Buy Now Datasheet
0.5W Zener Diode - 287-BZM55C12-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55C12-TR3
0.5W Zener Diode 287-BZM55C12-TR3
Zener Diodes 12 Volt 0.5W 5% Product overview: BZM55C12-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C12-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 0.5W 5% Product overview: BZM55C12-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C12-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C12-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C12-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55C12-TR3
DIODE ZENER 12V 500MW MICROMELF

DIODE ZENER 12V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55C12-TR3
Zener Diodes BZM55C12-TR3
Zener Diodes 12 Volt 0.5W 5%

Zener Diodes 12 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 100450-BZM55C12-TR3 112-BZM55C12-TR3CT-ND 287-BZM55C12-TR3 BZM55C12-TR3 BZM55C12-TR3
Product Name Diodes - Zener - Single - BZM55C12-TR3 Single Zener Diodes 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package MicroMELF; MELF; MicroMELF Tape and Reel MicroMELF; MELF; MicroMELF DO-213AB-2
VZ 12 volts 12 volts 12 volts
ZZT 90 ohms 20 ohms 90 ohms
Unlock Full Specs
to access all available technical data