Zener Diode 12V 500mW Surface Mount MicroMELF
Zener Diode 12V 500mW Surface Mount MicroMELF
Zener Diode 12V 500mW Surface Mount MicroMELF
VISHAY SEMICONDUCTOR BZM55C12-TR Zener Single Diode, 12 V, 500 mW, MicroMELF, 5 %, 2, 175 C Product overview: BZM55C12-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12 V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C12-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713858-BZM55C12-TR
Packaging: Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 12V
Family Name: BZM55C12
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 90 Ohms
Alternative Parts (Cross-Reference): BZM55C12T/R13 ; BZM55C12; BZM55-C12_R2_10001; BZM55-C12_R1_10001 ;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 9.1V
DIODE ZENER 12V 500MW MICROMELF
DIODE ZENER 12V 500MW MICROMELF
Zener Diodes 12 Volt 0.5W 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C12-TRGICT-ND | 287-BZM55C12-TR | 713858-BZM55C12-TR | BZM55C12-TR | BZM55C12-TR | BZM55C12-TR |
| Product Name | Single Zener Diodes | 12 V 500 mW Zener Diode | Hard To Find - BZM55C12-TR | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | 2-SMD, No Lead | MicroMELF; MELF; MicroMELF | MicroMELF-2 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts |