Vishay Precision Group Zener Diodes BZM55C11-TR

Description
Zener Diode 11V 5% 500mW MicroMELF
Request a Quote Datasheet
Description
Zener Diode 11V 5% 500mW MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8142935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142935
Zener Diodes 8142935
Zener Diode 11V 5% 500mW MicroMELF

Zener Diode 11V 5% 500mW MicroMELF

Supplier's Site
Zener Diodes - 8142935P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142935P
Zener Diodes 8142935P
Zener Diode 11V 5% 500mW MicroMELF

Zener Diode 11V 5% 500mW MicroMELF

Supplier's Site
Zener Diodes - 1656321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1656321
Zener Diodes 1656321
Zener Diode 11V 5% 500mW MicroMELF

Zener Diode 11V 5% 500mW MicroMELF

Supplier's Site
11V 0.5W Zener Diode - 287-BZM55C11-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.5W Zener Diode
287-BZM55C11-TR
11V 0.5W Zener Diode 287-BZM55C11-TR
Zener Diode, 11V V(Z), 5.4%, 0.5W, Product overview: BZM55C11-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C11-TR can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5.4%, 0.5W, Product overview: BZM55C11-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C11-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZM55C11-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C11-DKR-ND
Single Zener Diodes 112-BZM55C11-DKR-ND
Zener Diode 11V 500mW Surface Mount MicroMELF

Zener Diode 11V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C11-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C11-TR-ND
Single Zener Diodes 112-BZM55C11-TR-ND
Zener Diode 11V 500mW Surface Mount MicroMELF

Zener Diode 11V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C11-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C11-CT-ND
Single Zener Diodes 112-BZM55C11-CT-ND
Zener Diode 11V 500mW Surface Mount MicroMELF

Zener Diode 11V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55C11-TR - 802748-BZM55C11-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C11-TR
802748-BZM55C11-TR
Diodes - Zener - Single - BZM55C11-TR 802748-BZM55C11-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802748-BZM55C11-TR Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 11V Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 70 Ohms Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 8.2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802748-BZM55C11-TR
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 11V
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 8.2V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZM55C11-TR
Zener Diodes BZM55C11-TR
Zener Diodes 11 Volt 0.5W 5%

Zener Diodes 11 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C11-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C11-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C11-TR
DIODE ZENER 11V 500MW MICROMELF

DIODE ZENER 11V 500MW MICROMELF

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8142935 8142935P 287-BZM55C11-TR 112-BZM55C11-DKR-ND 802748-BZM55C11-TR BZM55C11-TR BZM55C11-TR
Product Name Zener Diodes Zener Diodes 11V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55C11-TR Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Micromelf SOD-80; SOD-80 Tape and Reel MicroMELF-2 MicroMELF; MELF; MicroMELF
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
VZ 11 volts 11 volts 11 volts
ZZT 20 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data