Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
DIODE ZENER 10V 500MW MICROMELF
Zener Diodes 10 Volt 0.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C10-TR3GITR-ND | BZM55C10-TR3 | BZM55C10-TR3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | MicroMELF; MELF; MicroMELF | MicroMELF-2 |